TE Connectivity Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity T2111042101-007

Description
HEAVY DUTY INSERT, PLUG, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity - 62AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity
62AC1365
Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity 62AC1365
HEAVY DUTY INSERT, PLUG, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site
Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity - 72AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity
72AC6882
Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity 72AC6882
HEAVY DUTY INSERT, PLUG, 4POS, 6MM2; Product Range:HMN Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 6MM2; Product Range:HMN Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1365
Product Name Heavy Duty Insert, Plug, 4Pos, 6Mm2; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details