TE Connectivity Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Te Connectivity T2111028201-007

Description
HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Te Connectivity - 62AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Te Connectivity
62AC1362
Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Te Connectivity 62AC1362
HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1362
Product Name Heavy Duty Insert, Rcpt, 2Pos, 35Mm2; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull-Tab Tapered Plugs - CPT-4 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug, Mech, High Impact Abs, Wing Nut, End Of Pipe, 2
Specs
Shape / Application Round
Material ABS
NPT Thread None
View Details