Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005870-T2111028101-
Packaging: Box
Number of Positions: 2
Color: Grey
Current Rating: 100 A
Number of Contacts: 2
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): T2111028101-007T2111
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005870-T2111028101-007 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T2111028101-007 |