TE Connectivity Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Te Connectivity T2111028101-007

Description
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Te Connectivity - 62AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Te Connectivity
62AC1361
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Te Connectivity 62AC1361
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1361
Product Name Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M18x1.5 Breather Plug For Machine Equipment - MIV-18B - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material PA6
NPT Thread 1 1/2" NPT; M18x1.5
View Details
Cable Gland Plugs - 8659809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
General Purpose Plugs for BSP Threads - GPB0875RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details