TE Connectivity Heavy Duty Insert, Rcpt, 2Pos, 12Awg; Product Range Te Connectivity T2111027201-007

Description
HEAVY DUTY INSERT, RCPT, 2POS, 12AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 12AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 12Awg; Product Range Te Connectivity - 62AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 12Awg; Product Range Te Connectivity
62AC1358
Heavy Duty Insert, Rcpt, 2Pos, 12Awg; Product Range Te Connectivity 62AC1358
HEAVY DUTY INSERT, RCPT, 2POS, 12AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 12AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1358
Product Name Heavy Duty Insert, Rcpt, 2Pos, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details