TE Connectivity Heavy Duty Insert, Plug, 2Pos, 20Awg; Product Range Te Connectivity T2111027101-702

Description
HEAVY DUTY INSERT, PLUG, 2POS, 20AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2POS, 20AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, 20Awg; Product Range Te Connectivity - 62AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, 20Awg; Product Range Te Connectivity
62AC1357
Heavy Duty Insert, Plug, 2Pos, 20Awg; Product Range Te Connectivity 62AC1357
HEAVY DUTY INSERT, PLUG, 2POS, 20AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:20AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, 20AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1357
Product Name Heavy Duty Insert, Plug, 2Pos, 20Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details