Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034284-T2111027101-
Packaging: Box
Number of Positions: 4
Color: Grey
Current Rating: 10 A
Number of Contacts: 4
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): T2111027101-701T2111
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034284-T2111027101-701 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T2111027101-701 |