TE Connectivity Heavy Duty Insert, Rcpt, 2Pos, 25Mm2; Product Range Te Connectivity T2111020201-007

Description
HEAVY DUTY INSERT, RCPT, 2POS, 25MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 25MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 25Mm2; Product Range Te Connectivity - 62AC1354 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 25Mm2; Product Range Te Connectivity
62AC1354
Heavy Duty Insert, Rcpt, 2Pos, 25Mm2; Product Range Te Connectivity 62AC1354
HEAVY DUTY INSERT, RCPT, 2POS, 25MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 25MM2; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1354
Product Name Heavy Duty Insert, Rcpt, 2Pos, 25Mm2; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

218 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.218 inches
View Details
End stop kit - EADP-ES-R3-12 - Festo Corporation
Specs
Features Threaded
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers