TE Connectivity Label Printer; Product Range Te Connectivity T208M-PRINTER

Description
LABEL PRINTER; Product Range:-; Plug Type:-; Colour:Off White; External Depth:247mm; External Height:171mm; External Width:200mm; Print Resolution:200dpi; Size:6.75" H x 7.9" W x 9.75" D RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER; Product Range:-; Plug Type:-; Colour:Off White; External Depth:247mm; External Height:171mm; External Width:200mm; Print Resolution:200dpi; Size:6.75" H x 7.9" W x 9.75" D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer; Product Range Te Connectivity - 76M7974 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer; Product Range Te Connectivity
76M7974
Label Printer; Product Range Te Connectivity 76M7974
LABEL PRINTER; Product Range:-; Plug Type:-; Colour:Off White; External Depth:247mm; External Height:171mm; External Width:200mm; Print Resolution:200dpi; Size:6.75" H x 7.9" W x 9.75" D RoHS Compliant: Yes

LABEL PRINTER; Product Range:-; Plug Type:-; Colour:Off White; External Depth:247mm; External Height:171mm; External Width:200mm; Print Resolution:200dpi; Size:6.75" H x 7.9" W x 9.75" D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 76M7974
Product Name Label Printer; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details