TE Connectivity Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity T2051283201-007

Description
HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity - 62AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity
62AC1348
Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity 62AC1348
HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1348
Product Name Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Plug, Mech, Hand Tight, Cleanout Style, 4.05
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Nylon Screw Plugs - MIV-NSP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
View Details