TE Connectivity Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity T2050962201-007

Description
HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity - 62AC1346 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity
62AC1346
Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity 62AC1346
HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 48+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:49Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1346
Product Name Heavy Duty Insert, Rcpt, 48+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-22-8907210 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
EPDM Tapered Plugs - MEP.062/187 - MOCAP LLC
Specs
Features Tapered
Overall Length 0.7520 inch (19.1 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details