TE Connectivity Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity T2050922201-007

Description
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity - 62AC1344 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity
62AC1344
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity 62AC1344
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1344
Product Name Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Sink Plugs - 7845239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details