Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980690-T2050722101-0
Packaging: Box
Number of Positions: 72
Color: Grey
Current Rating: 16 A
Number of Contacts: 72
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980690-T2050722101-007 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T2050722101-007 |