TE Connectivity Heavy Duty Insert, Plug, 72+Pe, 12Awg; Product Range Te Connectivity T2050722101-007

Description
HEAVY DUTY INSERT, PLUG, 72+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:73Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 72+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:73Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 72+Pe, 12Awg; Product Range Te Connectivity - 62AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 72+Pe, 12Awg; Product Range Te Connectivity
62AC1339
Heavy Duty Insert, Plug, 72+Pe, 12Awg; Product Range Te Connectivity 62AC1339
HEAVY DUTY INSERT, PLUG, 72+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:73Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 72+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:73Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1339
Product Name Heavy Duty Insert, Plug, 72+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

218 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.218 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers