TE Connectivity Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity T2050643201-007

Description
HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity - 62AC1338 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity
62AC1338
Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity 62AC1338
HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 64+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1338
Product Name Heavy Duty Insert, Rcpt, 64+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Cable Gland Plugs - 8659742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details