TE Connectivity Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity T2050462201-000

Description
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity - 72AC6826 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity
72AC6826
Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity 72AC6826
HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 46+PE, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6826
Product Name Heavy Duty Insert, Rcpt, 46+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215576 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 2 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details