TE Connectivity Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity T2050462101-007

Description
HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity - 62AC1331 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity
62AC1331
Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity 62AC1331
HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 46+PE, 12AWG; Product Range:HEE Series; No. of Contacts:47Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1331
Product Name Heavy Duty Insert, Plug, 46+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
End stop - KYC-18 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers