TE Connectivity Heavy Duty Insert, Rcpt, 40+Pe, 12Awg; Product Range Te Connectivity T2050402201-007

Description
HEAVY DUTY INSERT, RCPT, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 40+Pe, 12Awg; Product Range Te Connectivity - 62AC1330 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 40+Pe, 12Awg; Product Range Te Connectivity
62AC1330
Heavy Duty Insert, Rcpt, 40+Pe, 12Awg; Product Range Te Connectivity 62AC1330
HEAVY DUTY INSERT, RCPT, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1330
Product Name Heavy Duty Insert, Rcpt, 40+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
M8x1.25-5 metal Breather Vent Plug - MIV-08MS-5 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details
Polyamide PG Thread Plugs - 7215550 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details