TE Connectivity Heavy Duty Insert, Plug, 32, 12Awg; Product Range Te Connectivity T2050322101-000

Description
HEAVY DUTY INSERT, PLUG, 32, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32, 12Awg; Product Range Te Connectivity - 72AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32, 12Awg; Product Range Te Connectivity
72AC6816
Heavy Duty Insert, Plug, 32, 12Awg; Product Range Te Connectivity 72AC6816
HEAVY DUTY INSERT, PLUG, 32, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32, 12AWG; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6816
Product Name Heavy Duty Insert, Plug, 32, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 606540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG7
View Details