HEAVY DUTY INSERT, RCPT, 18+PE, 12AWG; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC6813 |
| Product Name | Heavy Duty Insert, Rcpt, 18+Pe, 12Awg; Product Range Te Connectivity |