TE Connectivity ™ Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2050001035-000

Description
Win Source Part Number: 1364264-T2050001035- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CNM Package: Bulk Product Status: Active Base Product Number: T205 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 35mm² Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364264-T2050001035- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CNM Package: Bulk Product Status: Active Base Product Number: T205 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 35mm² Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - T2050001035-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
T2050001035-000
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts T2050001035-000
Win Source Part Number: 1364264-T2050001035- 000 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: CNM Package: Bulk Product Status: Active Base Product Number: T205 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 35mm² Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm)

Win Source Part Number: 1364264-T2050001035-000
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: CNM
Package: Bulk
Product Status: Active
Base Product Number: T205
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 35mm²
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number T2050001035-000
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Contact Material Steel; Steel
OD / Width 0.0940 inch (2.39 mm)
Length 984 inch (25000 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details