TE Connectivity Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Amp Te Connectivity T2040243101-000

Description
HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:HE-024 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; ContactRoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:HE-024 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Amp Te Connectivity - 29AH8338 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Amp Te Connectivity
29AH8338
Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Amp Te Connectivity 29AH8338
HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:HE-024 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; ContactRoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24POS, 14AWG; Product Range:HE-024 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29AH8338
Product Name Heavy Duty Insert, Plug, 24Pos, 14Awg; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

G1/4''' or G thread type Breather Milvent - MIV-G1/4B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1/4" NPT; G1/4
View Details
Cable Gland Plugs - 8659798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP330 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2795 inch (7.1 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details