TE Connectivity Heavy Duty Insert, Plug, 108+Pe, 14Awg; Product Range Te Connectivity T2031082101-007

Description
HEAVY DUTY INSERT, PLUG, 108+PE, 14AWG; Product Range:HDD Series; No. of Contacts:109Contacts ; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 108+PE, 14AWG; Product Range:HDD Series; No. of Contacts:109Contacts ; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 108+Pe, 14Awg; Product Range Te Connectivity - 62AC1315 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 108+Pe, 14Awg; Product Range Te Connectivity
62AC1315
Heavy Duty Insert, Plug, 108+Pe, 14Awg; Product Range Te Connectivity 62AC1315
HEAVY DUTY INSERT, PLUG, 108+PE, 14AWG; Product Range:HDD Series; No. of Contacts:109Contacts ; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 108+PE, 14AWG; Product Range:HDD Series; No. of Contacts:109Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1315
Product Name Heavy Duty Insert, Plug, 108+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

M8x1.25 metal vent plugs - MIV-M8CAPG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details
Cable Gland Plugs - 2116792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M32
View Details
Low Bleed High Temperatre Septa - 75839 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details