TE Connectivity Heavy Duty Insert, Plug, 24+Pe, 14Awg; Product Range Te Connectivity T2030242101-000

Description
HEAVY DUTY INSERT, PLUG, 24+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 24+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24+Pe, 14Awg; Product Range Te Connectivity - 72AC6794 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24+Pe, 14Awg; Product Range Te Connectivity
72AC6794
Heavy Duty Insert, Plug, 24+Pe, 14Awg; Product Range Te Connectivity 72AC6794
HEAVY DUTY INSERT, PLUG, 24+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6794
Product Name Heavy Duty Insert, Plug, 24+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-60-9322380 - bisco industries
Specs
Material Nylon; Nylon
View Details
General Purpose Plugs for Metric Threads - GPM1615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details