TE Connectivity Heavy Duty Insert, Rcpt, 64+Pe, 14Awg; Product Range Te Connectivity T2020642201-000

Description
HEAVY DUTY INSERT, RCPT, 64+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 64+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 64+Pe, 14Awg; Product Range Te Connectivity - 72AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 64+Pe, 14Awg; Product Range Te Connectivity
72AC6783
Heavy Duty Insert, Rcpt, 64+Pe, 14Awg; Product Range Te Connectivity 72AC6783
HEAVY DUTY INSERT, RCPT, 64+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 64+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6783
Product Name Heavy Duty Insert, Rcpt, 64+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

M6x1.0 Aluminum Metal Venting Screw,Metal Vent Plug, Metal Breathers - MIV-06MAS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material AL
NPT Thread 1" NPT; M6x1.0
View Details
Cable Gland Plugs - 8178867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details