HEAVY DUTY INSERT, RCPT, 40+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AC6781 |
| Product Name | Heavy Duty Insert, Rcpt, 40+Pe, 14Awg; Product Range Te Connectivity |