TE Connectivity Heavy Duty Insert, Plug, 40+Pe, 14Awg; Product Range Te Connectivity T2020402101-000

Description
HEAVY DUTY INSERT, PLUG, 40+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 40+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 40+Pe, 14Awg; Product Range Te Connectivity - 72AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 40+Pe, 14Awg; Product Range Te Connectivity
72AC6780
Heavy Duty Insert, Plug, 40+Pe, 14Awg; Product Range Te Connectivity 72AC6780
HEAVY DUTY INSERT, PLUG, 40+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 40+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6780
Product Name Heavy Duty Insert, Plug, 40+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M25 x 1.5
View Details