TE Connectivity Heavy Duty Insert, Rcpt, 25+Pe, 14Awg; Product Range Te Connectivity T2020252201-000

Description
HEAVY DUTY INSERT, RCPT, 25+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25+PE Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 25+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25+PE Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 25+Pe, 14Awg; Product Range Te Connectivity - 72AC6779 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 25+Pe, 14Awg; Product Range Te Connectivity
72AC6779
Heavy Duty Insert, Rcpt, 25+Pe, 14Awg; Product Range Te Connectivity 72AC6779
HEAVY DUTY INSERT, RCPT, 25+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25+PE Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 25+PE, 14AWG; Product Range:HD Series; Heavy Duty Connector Type:Insert; No. of Contacts:25+PE Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6779
Product Name Heavy Duty Insert, Rcpt, 25+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-1 1/2-10-14 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Polyamide Metric Thread Plugs - 7217350 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.75
Specs
Shape / Application Round
NPT Thread None
View Details