TE Connectivity Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity T2010322101-000

Description
HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; PRODUCT RANGE:HA SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:16+PE CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A; SVHC:NO ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; PRODUCT RANGE:HA SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:16+PE CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A; SVHC:NO ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity - 72AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity
72AC6762
Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity 72AC6762
HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; PRODUCT RANGE:HA SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:16+PE CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A; SVHC:NO ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; PRODUCT RANGE:HA SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:16+PE CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6762
Product Name Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Tapered Plugs - Flex500™ - HTP-10 - Caplugs
Specs
Features Tapered
Material Vinyl
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 3.55
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details