TE Connectivity Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity T2010162101-000

Description
HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity - 72AC6760 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity
72AC6760
Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity 72AC6760
HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16+PE, 14AWG; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6760
Product Name Heavy Duty Insert, Plug, 16+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M63 x 1.5
View Details