Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034102-T2010042201-
Number of Positions: 4
Connector Type: Receptacle
Number of Rows: 2
Current Rating: 10 A
Number of Contacts: 4
Gender: Receptacle
Shielding: Unshielded
Contact Plating: Silver
Contact Current Rating: 10 A
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 2173211-2; 2173132-1; 1-1318983-6; 39-01-3043; 39-01-2040; 39-01-2045T201004220
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Flammability Rating: UL94 V-0
Sealable: No
Contact Style: Screw
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034102-T2010042201-000 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T2010042201-000 |