TE Connectivity Heavy Duty Insert, 4Pos, Rcpt, 20-14Awg; Product Range Te Connectivity T2010042201-000

Description
HEAVY DUTY INSERT, 4POS, RCPT, 20-14AWG; Product Range:HA Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, 4POS, RCPT, 20-14AWG; Product Range:HA Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 4Pos, Rcpt, 20-14Awg; Product Range Te Connectivity - 72AC6757 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 4Pos, Rcpt, 20-14Awg; Product Range Te Connectivity
72AC6757
Heavy Duty Insert, 4Pos, Rcpt, 20-14Awg; Product Range Te Connectivity 72AC6757
HEAVY DUTY INSERT, 4POS, RCPT, 20-14AWG; Product Range:HA Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, 4POS, RCPT, 20-14AWG; Product Range:HA Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6757
Product Name Heavy Duty Insert, 4Pos, Rcpt, 20-14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Tapered Plugs - Flex500™ - HTP-9 - Caplugs
Specs
Features Tapered
Material Vinyl
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 17.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details