TE Connectivity Heavy Duty Insert, Plug, 3Pos, 14Awg; Product Range Amp Te Connectivity T2010033101-000

Description
HEAVY DUTY INSERT, PLUG, 3POS, 14AWG; Product Range:HA-003 Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 3POS, 14AWG; Product Range:HA-003 Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3Pos, 14Awg; Product Range Amp Te Connectivity - 29AH8323 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3Pos, 14Awg; Product Range Amp Te Connectivity
29AH8323
Heavy Duty Insert, Plug, 3Pos, 14Awg; Product Range Amp Te Connectivity 29AH8323
HEAVY DUTY INSERT, PLUG, 3POS, 14AWG; Product Range:HA-003 Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3POS, 14AWG; Product Range:HA-003 Series; Heavy Duty Connector Type:Insert; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29AH8323
Product Name Heavy Duty Insert, Plug, 3Pos, 14Awg; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details