TE Connectivity Heavy Duty Insert, Rcpt, 3+Pe, 14Awg; Product Range Amp Te Connectivity T2010032201-000

Description
HEAVY DUTY INSERT, RCPT, 3+PE, 14AWG; Product Range:HA Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 3+PE, 14AWG; Product Range:HA Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 3+Pe, 14Awg; Product Range Amp Te Connectivity - 94AC6814 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 3+Pe, 14Awg; Product Range Amp Te Connectivity
94AC6814
Heavy Duty Insert, Rcpt, 3+Pe, 14Awg; Product Range Amp Te Connectivity 94AC6814
HEAVY DUTY INSERT, RCPT, 3+PE, 14AWG; Product Range:HA Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 3+PE, 14AWG; Product Range:HA Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 94AC6814
Product Name Heavy Duty Insert, Rcpt, 3+Pe, 14Awg; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details