The Heavy Duty Insert, Plug, 3+Pe, 14Awg (part number 94AC6813) from TE Connectivity is designed for reliable performance in demanding environments. It features a modular design with three contacts and is suitable for applications requiring a current rating of up to 10A. The product accommodates wire sizes ranging from 14AWG to 20AWG and is RoHS compliant. Its robust construction, available in both metal and thermoplastic enclosures, ensures mechanical and environmental protection, making it suitable for various industries including robotics, construction machinery, and wind energy. The standardized interface allows for compatibility with a range of applications, providing flexibility for engineers in their design choices.
HEAVY DUTY INSERT, PLUG, 3+PE, 14AWG; Product Range:HA Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 94AC6813 |
| Product Name | Heavy Duty Insert, Plug, 3+Pe, 14Awg; Product Range Amp Te Connectivity |