Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045096-T1K-445102-5
Color: White
Material: Kapton, Polyimide
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): T1K-445102-5-9A47096
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 572 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045096-T1K-445102-5-9 |
| Product Name | OEM Parts - OEM Parts (T - Z) - T1K-445102-5-9 |