TE Connectivity ™ Markers - T1K-254097-10-9 T1K-254097-10-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977647-T1K-254097-10 -9 Color: White Material: Kapton, Polyimide Width: 25.4 mm Categories: Markers Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 572 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977647-T1K-254097-10 -9 Color: White Material: Kapton, Polyimide Width: 25.4 mm Categories: Markers Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 572 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - T1K-254097-10-9 - 977647-T1K-254097-10-9 - Win Source Electronics
Laguna Hills, CA, United States
Markers - T1K-254097-10-9
977647-T1K-254097-10-9
Markers - T1K-254097-10-9 977647-T1K-254097-10-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977647-T1K-254097-10 -9 Color: White Material: Kapton, Polyimide Width: 25.4 mm Categories: Markers Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 572 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977647-T1K-254097-10-9
Color: White
Material: Kapton, Polyimide
Width: 25.4 mm
Categories: Markers
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 572 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 977647-T1K-254097-10-9
Product Name Markers - T1K-254097-10-9
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6049A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
3+3 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC20605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details