TE Connectivity Hood, Size 24B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1932240000-009

Description
HOOD, SIZE 24B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE 24B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 24B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 24B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3907
Hood, Size 24B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3907
HOOD, SIZE 24B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, SIZE 24B, SCREW, BLACK; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3907
Product Name Hood, Size 24B, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details