TE Connectivity Heavy Duty Housing, H24B, Screw, Alum; Heavy Duty Connector Type Te Connectivity T1930240000-000

Description
HEAVY DUTY HOUSING, H24B, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP EMC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, H24B, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP EMC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, H24B, Screw, Alum; Heavy Duty Connector Type Te Connectivity - 65AC6733 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, H24B, Screw, Alum; Heavy Duty Connector Type Te Connectivity
65AC6733
Heavy Duty Housing, H24B, Screw, Alum; Heavy Duty Connector Type Te Connectivity 65AC6733
HEAVY DUTY HOUSING, H24B, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP EMC Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOUSING, H24B, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP EMC Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6733
Product Name Heavy Duty Housing, H24B, Screw, Alum; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details