TE Connectivity Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1922240140-009

Description
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3896 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3896
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3896
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3896
Product Name Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details