TE Connectivity Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1922060132-009

Description
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3892
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3892
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3892
Product Name Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details