TE Connectivity Hood, Top/side Entry, M32, H24B, Screw; Heavy Duty Connector Type Te Connectivity T1920240232-109

Description
HOOD, TOP/SIDE ENTRY, M32, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; Product Range:HBPR Series RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP/SIDE ENTRY, M32, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; Product Range:HBPR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top/side Entry, M32, H24B, Screw; Heavy Duty Connector Type Te Connectivity - 65AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top/side Entry, M32, H24B, Screw; Heavy Duty Connector Type Te Connectivity
65AC6727
Hood, Top/side Entry, M32, H24B, Screw; Heavy Duty Connector Type Te Connectivity 65AC6727
HOOD, TOP/SIDE ENTRY, M32, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; Product Range:HBPR Series RoHS Compliant: Yes

HOOD, TOP/SIDE ENTRY, M32, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; Product Range:HBPR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6727
Product Name Hood, Top/side Entry, M32, H24B, Screw; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details