TE Connectivity Hood, Top/side Entry, M40, H16B, Screw; Heavy Duty Connector Type Te Connectivity T1920160140-009

Description
HOOD, TOP/SIDE ENTRY, M40, H16B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H16B; Product Range:HBPR Series RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP/SIDE ENTRY, M40, H16B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H16B; Product Range:HBPR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top/side Entry, M40, H16B, Screw; Heavy Duty Connector Type Te Connectivity - 65AC6723 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top/side Entry, M40, H16B, Screw; Heavy Duty Connector Type Te Connectivity
65AC6723
Hood, Top/side Entry, M40, H16B, Screw; Heavy Duty Connector Type Te Connectivity 65AC6723
HOOD, TOP/SIDE ENTRY, M40, H16B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H16B; Product Range:HBPR Series RoHS Compliant: Yes

HOOD, TOP/SIDE ENTRY, M40, H16B, SCREW; Heavy Duty Connector Type:Hood, Side Entry, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H16B; Product Range:HBPR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6723
Product Name Hood, Top/side Entry, M40, H16B, Screw; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details