TE Connectivity Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1920060132-009

Description
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3887 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3887
Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3887
HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 180 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3887
Product Name Hood, 180 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details