TE Connectivity Hood, Side Entry, M63, H24B, Screw; Heavy Duty Connector Type Te Connectivity T1916240163-001

Description
HOOD, SIDE ENTRY, M63, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M63, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M63, H24B, Screw; Heavy Duty Connector Type Te Connectivity - 65AC6719 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M63, H24B, Screw; Heavy Duty Connector Type Te Connectivity
65AC6719
Hood, Side Entry, M63, H24B, Screw; Heavy Duty Connector Type Te Connectivity 65AC6719
HOOD, SIDE ENTRY, M63, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, M63, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6719
Product Name Hood, Side Entry, M63, H24B, Screw; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details