TE Connectivity Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1912240132-009

Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3884 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3884
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3884
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site
Heavy Duty Conn, Screw, Size H24B Rohs Compliant Te Connectivity - 66AJ8593 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Screw, Size H24B Rohs Compliant Te Connectivity
66AJ8593
Heavy Duty Conn, Screw, Size H24B Rohs Compliant Te Connectivity 66AJ8593
HEAVY DUTY CONN, SCREW, SIZE H24B ROHS COMPLIANT: YES

HEAVY DUTY CONN, SCREW, SIZE H24B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3884
Product Name Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details