TE Connectivity Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1912060120-009

Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3881 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3881
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3881
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:AMP Size 6B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3881
Product Name Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details