TE Connectivity Hood, Side Entry, M50, H24B, Screw; Heavy Duty Connector Type Te Connectivity T1910240150-000

Description
HOOD, SIDE ENTRY, M50, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M50, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M50, H24B, Screw; Heavy Duty Connector Type Te Connectivity - 65AC6718 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M50, H24B, Screw; Heavy Duty Connector Type Te Connectivity
65AC6718
Hood, Side Entry, M50, H24B, Screw; Heavy Duty Connector Type Te Connectivity 65AC6718
HOOD, SIDE ENTRY, M50, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, M50, H24B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H24B; For Use With:AMP Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6718
Product Name Hood, Side Entry, M50, H24B, Screw; Heavy Duty Connector Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details