TE Connectivity Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity T1910240140-009

Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes
Description
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity - 25AC3880 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
25AC3880
Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity 25AC3880
HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

HOOD, 90 DEG, SCREW, BLACK; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:24B; For Use With:AMP Size 24B Heavy Duty Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AC3880
Product Name Hood, 90 Deg, Screw, Black; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details