HOOD, SIDE ENTRY, PG29, H16B, SCREW; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Screw; Rectangular Shell Size:H16B; For Use With:AMP EMC Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 65AC6716 |
| Product Name | Hood, Side Entry, Pg29, H16B, Screw; Heavy Duty Connector Type Te Connectivity |